Capital Lighting, Inc. JRL-8315 Lamps-Table Lamps 648272

Description
PRODUCT DETAILS / SPECS Height: 40.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Majestic Red Product Name: Seeded Cotton Shade
Description
PRODUCT DETAILS / SPECS Height: 40.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Majestic Red Product Name: Seeded Cotton Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8315 Lamps-Table Lamps - 648272 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8315 Lamps-Table Lamps
648272
JRL-8315 Lamps-Table Lamps 648272
PRODUCT DETAILS / SPECS Height: 40.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Majestic Red Product Name: Seeded Cotton Shade

PRODUCT DETAILS / SPECS
Height: 40.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Majestic Red
Product Name: Seeded Cotton Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648272
Product Name JRL-8315 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details