Capital Lighting, Inc. JRL-8336 Lamps-Table Lamps 648266

Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Champagne and Cognac Product Name: Eggshell
Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Champagne and Cognac Product Name: Eggshell

Suppliers

Company
Product
Description
Supplier Links
JRL-8336 Lamps-Table Lamps - 648266 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8336 Lamps-Table Lamps
648266
JRL-8336 Lamps-Table Lamps 648266
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Champagne and Cognac Product Name: Eggshell

PRODUCT DETAILS / SPECS
Height: 37.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Champagne and Cognac
Product Name: Eggshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648266
Product Name JRL-8336 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details