Capital Lighting, Inc. JRL-8319 Lamps-Table Lamps 648247

Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: S Socket
Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: S Socket

Suppliers

Company
Product
Description
Supplier Links
JRL-8319 Lamps-Table Lamps - 648247 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8319 Lamps-Table Lamps
648247
JRL-8319 Lamps-Table Lamps 648247
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: S Socket

PRODUCT DETAILS / SPECS
Height: 35.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: S Socket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648247
Product Name JRL-8319 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details