Capital Lighting, Inc. JRL-8385 Lamps-Table Lamps 648226

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hammered Copper Product Name: Retro Drum Shade
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hammered Copper Product Name: Retro Drum Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8385 Lamps-Table Lamps - 648226 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8385 Lamps-Table Lamps
648226
JRL-8385 Lamps-Table Lamps 648226
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hammered Copper Product Name: Retro Drum Shade

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hammered Copper
Product Name: Retro Drum Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648226
Product Name JRL-8385 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details