Capital Lighting, Inc. JRL-8367 Lamps-Table Lamps 648218

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antiqued Mirrors Product Name: Off White
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antiqued Mirrors Product Name: Off White

Suppliers

Company
Product
Description
Supplier Links
JRL-8367 Lamps-Table Lamps - 648218 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8367 Lamps-Table Lamps
648218
JRL-8367 Lamps-Table Lamps 648218
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antiqued Mirrors Product Name: Off White

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antiqued Mirrors
Product Name: Off White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648218
Product Name JRL-8367 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details