Capital Lighting, Inc. JRL-8362 Lamps-Floor Lamps 648213

Description
PRODUCT DETAILS / SPECS Height: 68.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Venetian Silver Product Name: Metallic Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 68.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Venetian Silver Product Name: Metallic Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8362 Lamps-Floor Lamps - 648213 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8362 Lamps-Floor Lamps
648213
JRL-8362 Lamps-Floor Lamps 648213
PRODUCT DETAILS / SPECS Height: 68.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Venetian Silver Product Name: Metallic Gold Shade

PRODUCT DETAILS / SPECS
Height: 68.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Venetian Silver
Product Name: Metallic Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648213
Product Name JRL-8362 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details