Capital Lighting, Inc. JRL-8373 Lamps-Table Lamps 648206

Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black Shade
Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8373 Lamps-Table Lamps - 648206 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8373 Lamps-Table Lamps
648206
JRL-8373 Lamps-Table Lamps 648206
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black Shade

PRODUCT DETAILS / SPECS
Height: 40.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Black Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 648206
Product Name JRL-8373 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details