Capital Lighting, Inc. 26269-1 Lamps-Table Lamps 647660

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 792977262696 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 792977262696 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26269-1 Lamps-Table Lamps - 647660 - Capital Lighting, Inc.
Columbus, OH, USA
26269-1 Lamps-Table Lamps
647660
26269-1 Lamps-Table Lamps 647660
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 792977262696 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Length 31.00
Bulb
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 9
Product Name: One Light Table Lamp
UPC: 792977262696
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647660
Product Name 26269-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details