Capital Lighting, Inc. 26262 Lamps-Table Lamps 647648

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 11 Product Name: One Light Table Lamp UPC: 792977262627 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 11 Product Name: One Light Table Lamp UPC: 792977262627 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26262 Lamps-Table Lamps - 647648 - Capital Lighting, Inc.
Columbus, OH, USA
26262 Lamps-Table Lamps
647648
26262 Lamps-Table Lamps 647648
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 11 Product Name: One Light Table Lamp UPC: 792977262627 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.75
Length 30.75
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Gold Leaf
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977262627
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647648
Product Name 26262 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details