Capital Lighting, Inc. 26260 Lamps-Table Lamps 647642

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Weight: 13 Product Name: One Light Table Lamp UPC: 792977262603 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Weight: 13 Product Name: One Light Table Lamp UPC: 792977262603 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26260 Lamps-Table Lamps - 647642 - Capital Lighting, Inc.
Columbus, OH, USA
26260 Lamps-Table Lamps
647642
26260 Lamps-Table Lamps 647642
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Weight: 13 Product Name: One Light Table Lamp UPC: 792977262603 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.50
Length 33.50
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued Gold
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977262603
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647642
Product Name 26260 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details