Capital Lighting, Inc. 26259 Lamps-Table Lamps 647640

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 40.25 Length 40.25 Bulb Qty: 1 Wattage: 150 Finish: Brushed Coffee Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977262597 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 40.25 Length 40.25 Bulb Qty: 1 Wattage: 150 Finish: Brushed Coffee Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977262597 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26259 Lamps-Table Lamps - 647640 - Capital Lighting, Inc.
Columbus, OH, USA
26259 Lamps-Table Lamps
647640
26259 Lamps-Table Lamps 647640
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 40.25 Length 40.25 Bulb Qty: 1 Wattage: 150 Finish: Brushed Coffee Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977262597 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 40.25
Length 40.25
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Coffee Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977262597
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647640
Product Name 26259 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details