Capital Lighting, Inc. 26513 Lamps-Table Lamps 647637

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.75 Length 27.75 Bulb Qty: 1 Wattage: 150 Finish: Green Weight: 18 Product Name: One Light Table Lamp UPC: 792977265130 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.75 Length 27.75 Bulb Qty: 1 Wattage: 150 Finish: Green Weight: 18 Product Name: One Light Table Lamp UPC: 792977265130 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26513 Lamps-Table Lamps - 647637 - Capital Lighting, Inc.
Columbus, OH, USA
26513 Lamps-Table Lamps
647637
26513 Lamps-Table Lamps 647637
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.75 Length 27.75 Bulb Qty: 1 Wattage: 150 Finish: Green Weight: 18 Product Name: One Light Table Lamp UPC: 792977265130 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.75
Length 27.75
Bulb
Qty: 1
Wattage: 150
Finish: Green
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977265130
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647637
Product Name 26513 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details