Capital Lighting, Inc. 26882 Lamps-Table Lamps 647635

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 150 Finish: Mossy Green Glaze Weight: 38 Product Name: One Light Table Lamp UPC: 792977268827 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 150 Finish: Mossy Green Glaze Weight: 38 Product Name: One Light Table Lamp UPC: 792977268827 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26882 Lamps-Table Lamps - 647635 - Capital Lighting, Inc.
Columbus, OH, USA
26882 Lamps-Table Lamps
647635
26882 Lamps-Table Lamps 647635
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 150 Finish: Mossy Green Glaze Weight: 38 Product Name: One Light Table Lamp UPC: 792977268827 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.00
Length 36.00
Bulb
Qty: 1
Wattage: 150
Finish: Mossy Green Glaze
Weight: 38
Product Name: One Light Table Lamp
UPC: 792977268827
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647635
Product Name 26882 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details