Capital Lighting, Inc. 29753 Lamps-Table Lamps 647627

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.75 Length 34.75 Bulb Qty: 1 Wattage: 100 Finish: Mossy Green Glaze Weight: 13 Product Name: One Light Table Lamps UPC: 792977297537 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.75 Length 34.75 Bulb Qty: 1 Wattage: 100 Finish: Mossy Green Glaze Weight: 13 Product Name: One Light Table Lamps UPC: 792977297537 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29753 Lamps-Table Lamps - 647627 - Capital Lighting, Inc.
Columbus, OH, USA
29753 Lamps-Table Lamps
647627
29753 Lamps-Table Lamps 647627
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.75 Length 34.75 Bulb Qty: 1 Wattage: 100 Finish: Mossy Green Glaze Weight: 13 Product Name: One Light Table Lamps UPC: 792977297537 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 34.75
Length 34.75
Bulb
Qty: 1
Wattage: 100
Finish: Mossy Green Glaze
Weight: 13
Product Name: One Light Table Lamps
UPC: 792977297537
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647627
Product Name 29753 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details