Capital Lighting, Inc. 29892 Lamps-Table Lamps 647623

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 60 Finish: Mossy Green Weight: 12 Product Name: One Light Table Lamps UPC: 792977298923 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 60 Finish: Mossy Green Weight: 12 Product Name: One Light Table Lamps UPC: 792977298923 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29892 Lamps-Table Lamps - 647623 - Capital Lighting, Inc.
Columbus, OH, USA
29892 Lamps-Table Lamps
647623
29892 Lamps-Table Lamps 647623
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 60 Finish: Mossy Green Weight: 12 Product Name: One Light Table Lamps UPC: 792977298923 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 34.50
Length 34.50
Bulb
Qty: 1
Wattage: 60
Finish: Mossy Green
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977298923
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647623
Product Name 29892 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details