Capital Lighting, Inc. 29272 Lamps-Table Lamps 647609

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 40 Finish: Dark Bronze Weight: 11 Product Name: One Light Down Lighting Ornamented Post Table Lamp UPC: 792977292723 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 40 Finish: Dark Bronze Weight: 11 Product Name: One Light Down Lighting Ornamented Post Table Lamp UPC: 792977292723 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29272 Lamps-Table Lamps - 647609 - Capital Lighting, Inc.
Columbus, OH, USA
29272 Lamps-Table Lamps
647609
29272 Lamps-Table Lamps 647609
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 40 Finish: Dark Bronze Weight: 11 Product Name: One Light Down Lighting Ornamented Post Table Lamp UPC: 792977292723 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 34.50
Length 34.50
Bulb
Qty: 1
Wattage: 40
Finish: Dark Bronze
Weight: 11
Product Name: One Light Down Lighting Ornamented Post Table Lamp
UPC: 792977292723
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647609
Product Name 29272 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details