Capital Lighting, Inc. 21224 Island/Pool Table-4 Light + 647438

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Length 55.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Marble Weight: 12 Product Name: Four Light Chandelier UPC: 792977212240 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Length 55.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Marble Weight: 12 Product Name: Four Light Chandelier UPC: 792977212240 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21224 Island/Pool Table-4 Light + - 647438 - Capital Lighting, Inc.
Columbus, OH, USA
21224 Island/Pool Table-4 Light +
647438
21224 Island/Pool Table-4 Light + 647438
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Length 55.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Marble Weight: 12 Product Name: Four Light Chandelier UPC: 792977212240 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 55.00
Length 55.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Marble
Weight: 12
Product Name: Four Light Chandelier
UPC: 792977212240
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647438
Product Name 21224 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details