Capital Lighting, Inc. 22860 Bathroom Fixtures-Three Lights 647428

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.88 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10 Product Name: Three Light Bathroom/Vanity Fixture UPC: 792977228609 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.88 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10 Product Name: Three Light Bathroom/Vanity Fixture UPC: 792977228609 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22860 Bathroom Fixtures-Three Lights - 647428 - Capital Lighting, Inc.
Columbus, OH, USA
22860 Bathroom Fixtures-Three Lights
647428
22860 Bathroom Fixtures-Three Lights 647428
PRODUCT DETAILS / SPECS Width/Dia: 21.88 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10 Product Name: Three Light Bathroom/Vanity Fixture UPC: 792977228609 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 21.88
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10
Product Name: Three Light Bathroom/Vanity Fixture
UPC: 792977228609
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647428
Product Name 22860 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details