Capital Lighting, Inc. 21908 Pendants-Drum Shade 647427

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Trimmed Weight: 22 Product Name: Three Light Hanging Shade UPC: 792977219089 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Trimmed Weight: 22 Product Name: Three Light Hanging Shade UPC: 792977219089 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21908 Pendants-Drum Shade - 647427 - Capital Lighting, Inc.
Columbus, OH, USA
21908 Pendants-Drum Shade
647427
21908 Pendants-Drum Shade 647427
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Trimmed Weight: 22 Product Name: Three Light Hanging Shade UPC: 792977219089 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Trimmed
Weight: 22
Product Name: Three Light Hanging Shade
UPC: 792977219089
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647427
Product Name 21908 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details