Capital Lighting, Inc. 21910 Pendants-Drum Shade 647426

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 57.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 21 Product Name: Three Light Hanging Shade UPC: 792977835401 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 57.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 21 Product Name: Three Light Hanging Shade UPC: 792977835401 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21910 Pendants-Drum Shade - 647426 - Capital Lighting, Inc.
Columbus, OH, USA
21910 Pendants-Drum Shade
647426
21910 Pendants-Drum Shade 647426
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 57.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Weight: 21 Product Name: Three Light Hanging Shade UPC: 792977835401 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 57.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Weight: 21
Product Name: Three Light Hanging Shade
UPC: 792977835401
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647426
Product Name 21910 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details