Capital Lighting, Inc. 22481 Sconces-Single Glass 647422

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Wall Sconce UPC: 792977224816 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Wall Sconce UPC: 792977224816 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22481 Sconces-Single Glass - 647422 - Capital Lighting, Inc.
Columbus, OH, USA
22481 Sconces-Single Glass
647422
22481 Sconces-Single Glass 647422
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 13.50 Length 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Wall Sconce UPC: 792977224816 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 13.50
Length 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7
Product Name: One Light Wall Sconce
UPC: 792977224816
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647422
Product Name 22481 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details