PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 59.50
Length 59.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Marble
Weight: 8
Product Name: One Light Mini Pendant
UPC: 792977218969
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 647418 |
| Product Name | 21896 Mini Pendants-Rod |
| Application | Residential |