Capital Lighting, Inc. 21226 Mid. Chandeliers-Glass Up 647417

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 792977212264 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 792977212264 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21226 Mid. Chandeliers-Glass Up - 647417 - Capital Lighting, Inc.
Columbus, OH, USA
21226 Mid. Chandeliers-Glass Up
647417
21226 Mid. Chandeliers-Glass Up 647417
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 792977212264 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 18
Product Name: Three Light Chandelier
UPC: 792977212264
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647417
Product Name 21226 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details