Capital Lighting, Inc. 21229 Mid. Chandeliers-Glass Up 647413

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Weight: 25 Product Name: Four Light Chandelier UPC: 792977212295 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Weight: 25 Product Name: Four Light Chandelier UPC: 792977212295 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21229 Mid. Chandeliers-Glass Up - 647413 - Capital Lighting, Inc.
Columbus, OH, USA
21229 Mid. Chandeliers-Glass Up
647413
21229 Mid. Chandeliers-Glass Up 647413
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Weight: 25 Product Name: Four Light Chandelier UPC: 792977212295 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Weight: 25
Product Name: Four Light Chandelier
UPC: 792977212295
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647413
Product Name 21229 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details