Capital Lighting, Inc. 21905 Mini Pendants-Rod 647405

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 58.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219058 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 58.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219058 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21905 Mini Pendants-Rod - 647405 - Capital Lighting, Inc.
Columbus, OH, USA
21905 Mini Pendants-Rod
647405
21905 Mini Pendants-Rod 647405
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 58.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219058 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 58.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8
Product Name: One Light Mini Pendant
UPC: 792977219058
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647405
Product Name 21905 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details