Capital Lighting, Inc. 9-7043-1-109 Sconces-Single Glass 647244

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.88 Extension: 4.38 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 822920220142 Category: Wall Sconce Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.88 Extension: 4.38 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 822920220142 Category: Wall Sconce Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-7043-1-109 Sconces-Single Glass - 647244 - Capital Lighting, Inc.
Columbus, OH, USA
9-7043-1-109 Sconces-Single Glass
647244
9-7043-1-109 Sconces-Single Glass 647244
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.88 Extension: 4.38 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 822920220142 Category: Wall Sconce Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.88
Extension: 4.38
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Sconce
UPC: 822920220142
Category: Wall Sconce
Glass: White Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647244
Product Name 9-7043-1-109 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details