Capital Lighting, Inc. 9-7074-1-109 Sconces-Single Glass 647241

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 822920219122 Category: Wall Sconce Glass: White Ribbed Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 822920219122 Category: Wall Sconce Glass: White Ribbed Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-7074-1-109 Sconces-Single Glass - 647241 - Capital Lighting, Inc.
Columbus, OH, USA
9-7074-1-109 Sconces-Single Glass
647241
9-7074-1-109 Sconces-Single Glass 647241
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 822920219122 Category: Wall Sconce Glass: White Ribbed Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 5
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Sconce
UPC: 822920219122
Category: Wall Sconce
Glass: White Ribbed Frost
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647241
Product Name 9-7074-1-109 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details