Capital Lighting, Inc. 8-7040-2-109 Bathroom Fixtures-Two Lights 647029

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Bath Bar UPC: 822920220159 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Bath Bar UPC: 822920220159 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8-7040-2-109 Bathroom Fixtures-Two Lights - 647029 - Capital Lighting, Inc.
Columbus, OH, USA
8-7040-2-109 Bathroom Fixtures-Two Lights
647029
8-7040-2-109 Bathroom Fixtures-Two Lights 647029
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Bath Bar UPC: 822920220159 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 5.50
Extension: 5
Bulb
Type: G9
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Bath Bar
UPC: 822920220159
Category: Bath Lights
Glass: White Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647029
Product Name 8-7040-2-109 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details