Capital Lighting, Inc. 15405BZ Landscape Ltg.-Path & Spread 646899

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.7 Product Name: One Light Landscape Fixture UPC: 00640665154047 Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.7 Product Name: One Light Landscape Fixture UPC: 00640665154047 Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
15405BZ Landscape Ltg.-Path & Spread - 646899 - Capital Lighting, Inc.
Columbus, OH, USA
15405BZ Landscape Ltg.-Path & Spread
646899
15405BZ Landscape Ltg.-Path & Spread 646899
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.7 Product Name: One Light Landscape Fixture UPC: 00640665154047 Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.00
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Bronze
Weight: 1.7
Product Name: One Light Landscape Fixture
UPC: 00640665154047
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646899
Product Name 15405BZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details