Capital Lighting, Inc. 1181SN Exterior -Post/Pier Head 646591

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1181SN Exterior -Post/Pier Head - 646591 - Capital Lighting, Inc.
Columbus, OH, USA
1181SN Exterior -Post/Pier Head
646591
1181SN Exterior -Post/Pier Head 646591
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646591
Product Name 1181SN Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details