Capital Lighting, Inc. 2140KZ Exterior -Sconces 646565

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 23.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 23.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
2140KZ Exterior -Sconces - 646565 - Capital Lighting, Inc.
Columbus, OH, USA
2140KZ Exterior -Sconces
646565
2140KZ Exterior -Sconces 646565
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 23.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 23.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646565
Product Name 2140KZ Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details