Capital Lighting, Inc. 5773BN Bathroom Fixtures-Three Lights 646553

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.50 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Thick Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.50 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Thick Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5773BN Bathroom Fixtures-Three Lights - 646553 - Capital Lighting, Inc.
Columbus, OH, USA
5773BN Bathroom Fixtures-Three Lights
646553
5773BN Bathroom Fixtures-Three Lights 646553
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.50 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Thick Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 5.50
Extension: 5.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Thick Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646553
Product Name 5773BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details