Capital Lighting, Inc. 5774BN Bathroom Fixtures-Four Lights 646551

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.50 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Thick Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.50 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Thick Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5774BN Bathroom Fixtures-Four Lights - 646551 - Capital Lighting, Inc.
Columbus, OH, USA
5774BN Bathroom Fixtures-Four Lights
646551
5774BN Bathroom Fixtures-Four Lights 646551
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.50 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Thick Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 5.50
Extension: 5.25
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Thick Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646551
Product Name 5774BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details