Capital Lighting, Inc. 5850BN Sconces-Single Glass 646550

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5850BN Sconces-Single Glass - 646550 - Capital Lighting, Inc.
Columbus, OH, USA
5850BN Sconces-Single Glass
646550
5850BN Sconces-Single Glass 646550
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 7.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646550
Product Name 5850BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details