Capital Lighting, Inc. 1801OP Exterior -Post/Pier Head 646547

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1801OP Exterior -Post/Pier Head - 646547 - Capital Lighting, Inc.
Columbus, OH, USA
1801OP Exterior -Post/Pier Head
646547
1801OP Exterior -Post/Pier Head 646547
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Penny Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Penny
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646547
Product Name 1801OP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details