Capital Lighting, Inc. 1904SS Exterior -Wall Mount 646542

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
1904SS Exterior -Wall Mount - 646542 - Capital Lighting, Inc.
Columbus, OH, USA
1904SS Exterior -Wall Mount
646542
1904SS Exterior -Wall Mount 646542
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Stainless Steel
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646542
Product Name 1904SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details