Capital Lighting, Inc. 1901SS Exterior -Post/Pier Head 646540

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1901SS Exterior -Post/Pier Head - 646540 - Capital Lighting, Inc.
Columbus, OH, USA
1901SS Exterior -Post/Pier Head
646540
1901SS Exterior -Post/Pier Head 646540
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stainless Steel
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646540
Product Name 1901SS Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details