Capital Lighting, Inc. 4976BN Mid. Chandeliers-Glass Up 646526

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Chandelier Category: Chandelier Glass: Multi-Faceted Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Chandelier Category: Chandelier Glass: Multi-Faceted Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4976BN Mid. Chandeliers-Glass Up - 646526 - Capital Lighting, Inc.
Columbus, OH, USA
4976BN Mid. Chandeliers-Glass Up
646526
4976BN Mid. Chandeliers-Glass Up 646526
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Chandelier Category: Chandelier Glass: Multi-Faceted Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Multi-Faceted Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646526
Product Name 4976BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details