Capital Lighting, Inc. 5214BN Bathroom Fixtures-Four Lights 646525

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5214BN Bathroom Fixtures-Four Lights - 646525 - Capital Lighting, Inc.
Columbus, OH, USA
5214BN Bathroom Fixtures-Four Lights
646525
5214BN Bathroom Fixtures-Four Lights 646525
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 6.25
Extension: 5.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646525
Product Name 5214BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details