Capital Lighting, Inc. 3760FI Sconces-Single Glass 646517

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.75 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Sconce Category: Sconce Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.75 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Sconce Category: Sconce Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
3760FI Sconces-Single Glass - 646517 - Capital Lighting, Inc.
Columbus, OH, USA
3760FI Sconces-Single Glass
646517
3760FI Sconces-Single Glass 646517
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.75 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Sconce Category: Sconce Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 12.75
Extension: 11
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Forged Iron
Product Name: One Light Sconce
Category: Sconce
Glass: Speckled Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646517
Product Name 3760FI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details