Capital Lighting, Inc. 3761FI Semi-Flush Mts.-Bowl Style 646514

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three Light Foyer Fixture Category: Foyer Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three Light Foyer Fixture Category: Foyer Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia

Suppliers

Company
Product
Description
Supplier Links
3761FI Semi-Flush Mts.-Bowl Style - 646514 - Capital Lighting, Inc.
Columbus, OH, USA
3761FI Semi-Flush Mts.-Bowl Style
646514
3761FI Semi-Flush Mts.-Bowl Style 646514
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three Light Foyer Fixture Category: Foyer Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Iron
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Speckled Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646514
Product Name 3761FI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details