Capital Lighting, Inc. 3763FI Mid. Chandeliers-Glass Up 646513

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Iron Product Name: Three Light Chandelier Category: Chandelier Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Iron Product Name: Three Light Chandelier Category: Chandelier Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3763FI Mid. Chandeliers-Glass Up - 646513 - Capital Lighting, Inc.
Columbus, OH, USA
3763FI Mid. Chandeliers-Glass Up
646513
3763FI Mid. Chandeliers-Glass Up 646513
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Iron Product Name: Three Light Chandelier Category: Chandelier Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Iron
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Speckled Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646513
Product Name 3763FI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details