Capital Lighting, Inc. 3871CM Semi-Flush Mts.-Other 646512

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Foyer Fixture Category: Foyer Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Foyer Fixture Category: Foyer Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

Suppliers

Company
Product
Description
Supplier Links
3871CM Semi-Flush Mts.-Other - 646512 - Capital Lighting, Inc.
Columbus, OH, USA
3871CM Semi-Flush Mts.-Other
646512
3871CM Semi-Flush Mts.-Other 646512
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Foyer Fixture Category: Foyer Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Faceted Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646512
Product Name 3871CM Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details