Capital Lighting, Inc. 3765FI Mid. Chandeliers-Glass Up 646511

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Iron Product Name: Five Light Chandelier Category: Chandelier Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Iron Product Name: Five Light Chandelier Category: Chandelier Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3765FI Mid. Chandeliers-Glass Up - 646511 - Capital Lighting, Inc.
Columbus, OH, USA
3765FI Mid. Chandeliers-Glass Up
646511
3765FI Mid. Chandeliers-Glass Up 646511
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Iron Product Name: Five Light Chandelier Category: Chandelier Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Forged Iron
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Speckled Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646511
Product Name 3765FI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details