Capital Lighting, Inc. 4599RY Large Chandeliers-Candle 646507

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Royal Bronze Product Name: 12 Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Royal Bronze Product Name: 12 Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4599RY Large Chandeliers-Candle - 646507 - Capital Lighting, Inc.
Columbus, OH, USA
4599RY Large Chandeliers-Candle
646507
4599RY Large Chandeliers-Candle 646507
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Royal Bronze Product Name: 12 Light Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 42.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Royal Bronze
Product Name: 12 Light Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646507
Product Name 4599RY Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details