Capital Lighting, Inc. FR41523BNI Pendants-Drum Shade 646285

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR41523BNI Pendants-Drum Shade - 646285 - Capital Lighting, Inc.
Columbus, OH, USA
FR41523BNI Pendants-Drum Shade
646285
FR41523BNI Pendants-Drum Shade 646285
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.75`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646285
Product Name FR41523BNI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details