Capital Lighting, Inc. FR41520BNI Sconces-Pocket 646280

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
FR41520BNI Sconces-Pocket - 646280 - Capital Lighting, Inc.
Columbus, OH, USA
FR41520BNI Sconces-Pocket
646280
FR41520BNI Sconces-Pocket 646280
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646280
Product Name FR41520BNI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details