Capital Lighting, Inc. FR31550BNI Sconces-Single Glass 646260

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Crystal Tiering And Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Crystal Tiering And Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
FR31550BNI Sconces-Single Glass - 646260 - Capital Lighting, Inc.
Columbus, OH, USA
FR31550BNI Sconces-Single Glass
646260
FR31550BNI Sconces-Single Glass 646260
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Crystal Tiering And Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Crystal Tiering And Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646260
Product Name FR31550BNI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details