Capital Lighting, Inc. FR57672BCH Bathroom Fixtures-Two Lights 646257

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
FR57672BCH Bathroom Fixtures-Two Lights - 646257 - Capital Lighting, Inc.
Columbus, OH, USA
FR57672BCH Bathroom Fixtures-Two Lights
646257
FR57672BCH Bathroom Fixtures-Two Lights 646257
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 6.25
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Champagne
Product Name: Bath
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646257
Product Name FR57672BCH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details