PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Chandelier
Category: Chandelier
Glass: Delicate Crystal Embellishments
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.5`` dia.
Chain: 120``
Wire: 144``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 646238 |
| Product Name | FR43624PNI Mid. Chandeliers-Candle |
| Application | Residential |